TE Connectivity Thin Film Resistors - SMD RP 2B 28K 0.1% 15PPM CUT LENGTH RP73D2B28KBTG

Description
Thin Film Resistors - SMD RP 2B 28K 0.1% 15PPM CUT LENGTH
Request a Quote Datasheet
Description
Thin Film Resistors - SMD RP 2B 28K 0.1% 15PPM CUT LENGTH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD RP 2B 28K 0.1% 15PPM CUT LENGTH - RP73D2B28KBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RP 2B 28K 0.1% 15PPM CUT LENGTH
RP73D2B28KBTG
Thin Film Resistors - SMD RP 2B 28K 0.1% 15PPM CUT LENGTH RP73D2B28KBTG
Thin Film Resistors - SMD RP 2B 28K 0.1% 15PPM CUT LENGTH

Thin Film Resistors - SMD RP 2B 28K 0.1% 15PPM CUT LENGTH

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B28KBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B28KBTG-ND
Chip Resistor - Surface Mount RP73D2B28KBTG-ND
28 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

28 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res, Thin Film, 28K, 0.1%, 0.25W, 1206; Resistance Holsworthy Te Connectivity - 51R8358 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 28K, 0.1%, 0.25W, 1206; Resistance Holsworthy Te Connectivity
51R8358
Res, Thin Film, 28K, 0.1%, 0.25W, 1206; Resistance Holsworthy Te Connectivity 51R8358
RES, THIN FILM, 28K, 0.1%, 0.25W, 1206; Resistance:28kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RP73 SeriesRoHS Compliant: Yes

RES, THIN FILM, 28K, 0.1%, 0.25W, 1206; Resistance:28kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RP73 SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B28KBTG RP73D2B28KBTG-ND 51R8358
Product Name Thin Film Resistors - SMD RP 2B 28K 0.1% 15PPM CUT LENGTH Chip Resistor - Surface Mount Res, Thin Film, 28K, 0.1%, 0.25W, 1206; Resistance Holsworthy Te Connectivity
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2567509 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Through Hole Resistors - 2019-CF1/4CT52R360JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details