TE Connectivity Chip Resistor - Surface Mount RP73D2B28K7BTG

Description
28.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
28.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B28K7BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B28K7BTG-ND
Chip Resistor - Surface Mount RP73D2B28K7BTG-ND
28.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

28.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RESISTOR, 1206, 28K7 0.1% 15PPMSeries:RP73; Resistance:28.7kR; Tolerance, resistance:+/-0.1%; Pow... - RP73D2B28K7BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 28K7 0.1% 15PPMSeries:RP73; Resistance:28.7kR; Tolerance, resistance:+/-0.1%; Pow...
RP73D2B28K7BTG
RESISTOR, 1206, 28K7 0.1% 15PPMSeries:RP73; Resistance:28.7kR; Tolerance, resistance:+/-0.1%; Pow... RP73D2B28K7BTG
RESISTOR, 1206, 28K7 0.1% 15PPMSeries:RP73; Resistance:28.7kR; Tolerance, resistance:+/-0.1%; Pow...

RESISTOR, 1206, 28K7 0.1% 15PPMSeries:RP73; Resistance:28.7kR; Tolerance, resistance:+/-0.1%; Pow...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RP73D2B28K7BTG-ND RP73D2B28K7BTG
Product Name Chip Resistor - Surface Mount RESISTOR, 1206, 28K7 0.1% 15PPMSeries:RP73; Resistance:28.7kR; Tolerance, resistance:+/-0.1%; Pow...
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details