27.4 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
RESISTOR, 1206, 27R4 0.1% 15PPMSeries:RP73; Resistance:27.4R; Tolerance, resistance:0.1%; Power r...
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RP73D2B27R4BTG-ND | RP73D2B27R4BTG |
| Product Name | Chip Resistor - Surface Mount | RESISTOR, 1206, 27R4 0.1% 15PPMSeries:RP73; Resistance:27.4R; Tolerance, resistance:0.1%; Power r... |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | 1206 |
| Resistance Range | 27.4 ohms |