27.4 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Fixed Resistors; RP 2B 27R4 0.1% 15PPM 1K RL ( Holsworthy )
RES SMD 27.4 OHM 0.1% 1/4W 1206
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | RP73D2B27R4BTDF-ND | RP73D2B27R4BTDF | RP73D2B27R4BTDF |
| Product Name | Chip Resistor - Surface Mount | Fixed Resistors; RP 2B 27R4 0.1% 15PPM 1K RL ( Holsworthy ) | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | ||
| Resistance Range | 27.4 ohms | 27.4 ohms |