TE Connectivity Chip Resistor - Surface Mount RP73D2B274KBTG

Description
274 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
274 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B274KBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B274KBTG-ND
Chip Resistor - Surface Mount RP73D2B274KBTG-ND
274 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

274 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RESISTOR, 1206, 274K 0.1% 15PPMSeries:RP73; Resistance:274kR; Tolerance, resistance:+/-0.1%; Powe... - RP73D2B274KBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 274K 0.1% 15PPMSeries:RP73; Resistance:274kR; Tolerance, resistance:+/-0.1%; Powe...
RP73D2B274KBTG
RESISTOR, 1206, 274K 0.1% 15PPMSeries:RP73; Resistance:274kR; Tolerance, resistance:+/-0.1%; Powe... RP73D2B274KBTG
RESISTOR, 1206, 274K 0.1% 15PPMSeries:RP73; Resistance:274kR; Tolerance, resistance:+/-0.1%; Powe...

RESISTOR, 1206, 274K 0.1% 15PPMSeries:RP73; Resistance:274kR; Tolerance, resistance:+/-0.1%; Powe...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RP73D2B274KBTG-ND RP73D2B274KBTG
Product Name Chip Resistor - Surface Mount RESISTOR, 1206, 274K 0.1% 15PPMSeries:RP73; Resistance:274kR; Tolerance, resistance:+/-0.1%; Powe...
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details