TE Connectivity Chip Resistor - Surface Mount RP73D2B24K9BTG

Description
24.9 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
24.9 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B24K9BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B24K9BTG-ND
Chip Resistor - Surface Mount RP73D2B24K9BTG-ND
24.9 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

24.9 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RP 2B 24K9 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2B24K9BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2B 24K9 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2B24K9BTG
Fixed Resistors; RP 2B 24K9 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2B24K9BTG
Fixed Resistors; RP 2B 24K9 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2B 24K9 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Resistor, Thick Film, 24.9Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity - 51R8352 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 24.9Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity
51R8352
Resistor, Thick Film, 24.9Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity 51R8352
RESISTOR, THICK FILM, 24.9KOHM 250mW 0.1%; Resistance:24.9kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 24.9KOHM 250mW 0.1%; Resistance:24.9kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 24.9 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity - 61M9247 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 24.9 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
61M9247
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 24.9 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity 61M9247
Surface Mount Chip Resistor, Thin Film, RP73 Series, 24.9 kohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RP73 Series, 24.9 kohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RP73D2B24K9BTG-ND RP73D2B24K9BTG 51R8352 61M9247
Product Name Chip Resistor - Surface Mount Fixed Resistors; RP 2B 24K9 0.1% 15PPM CUT LENGTH ( Holsworthy ) Resistor, Thick Film, 24.9Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity Surface Mount Chip Resistor, Thin Film, Rp73 Series, 24.9 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thick Film (Chip); Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R5R1JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614886-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 44.2 ohms
View Details
2 suppliers