Thin Film Resistors - SMD RP 2B 24K9 0.1% 15PPM 1K RL
24.9 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RP73D2B24K9BTDF | RP73D2B24K9BTDF-ND |
| Product Name | Thin Film Resistors - SMD RP 2B 24K9 0.1% 15PPM 1K RL | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1206; 1206 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Configuration | Single Resistor |