TE Connectivity RESISTOR, 1206, 24K3 0.1% 15PPMSeries:RP73; Resistance:24.3kR; Tolerance, resistance:0.1%; Power ... RP73D2B24K3BTG

Description
RESISTOR, 1206, 24K3 0.1% 15PPMSeries:RP73; Resistance:24.3kR; Tolerance, resistance:0.1%; Power ...
Request a Quote Datasheet
Description
RESISTOR, 1206, 24K3 0.1% 15PPMSeries:RP73; Resistance:24.3kR; Tolerance, resistance:0.1%; Power ...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 1206, 24K3 0.1% 15PPMSeries:RP73; Resistance:24.3kR; Tolerance, resistance:0.1%; Power ... - RP73D2B24K3BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 24K3 0.1% 15PPMSeries:RP73; Resistance:24.3kR; Tolerance, resistance:0.1%; Power ...
RP73D2B24K3BTG
RESISTOR, 1206, 24K3 0.1% 15PPMSeries:RP73; Resistance:24.3kR; Tolerance, resistance:0.1%; Power ... RP73D2B24K3BTG
RESISTOR, 1206, 24K3 0.1% 15PPMSeries:RP73; Resistance:24.3kR; Tolerance, resistance:0.1%; Power ...

RESISTOR, 1206, 24K3 0.1% 15PPMSeries:RP73; Resistance:24.3kR; Tolerance, resistance:0.1%; Power ...

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B24K3BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B24K3BTG-ND
Chip Resistor - Surface Mount RP73D2B24K3BTG-ND
24.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

24.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73D2B24K3BTG RP73D2B24K3BTG-ND
Product Name RESISTOR, 1206, 24K3 0.1% 15PPMSeries:RP73; Resistance:24.3kR; Tolerance, resistance:0.1%; Power ... Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1260414 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers