TE Connectivity RESISTOR, 1206, 23K7 0.1% 15PPMSeries:RP73; Resistance:23.7kR; Tolerance, resistance:0.1%; Power ... RP73D2B23K7BTG

Description
RESISTOR, 1206, 23K7 0.1% 15PPMSeries:RP73; Resistance:23.7kR; Tolerance, resistance:0.1%; Power ...
Request a Quote Datasheet
Description
RESISTOR, 1206, 23K7 0.1% 15PPMSeries:RP73; Resistance:23.7kR; Tolerance, resistance:0.1%; Power ...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 1206, 23K7 0.1% 15PPMSeries:RP73; Resistance:23.7kR; Tolerance, resistance:0.1%; Power ... - RP73D2B23K7BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 23K7 0.1% 15PPMSeries:RP73; Resistance:23.7kR; Tolerance, resistance:0.1%; Power ...
RP73D2B23K7BTG
RESISTOR, 1206, 23K7 0.1% 15PPMSeries:RP73; Resistance:23.7kR; Tolerance, resistance:0.1%; Power ... RP73D2B23K7BTG
RESISTOR, 1206, 23K7 0.1% 15PPMSeries:RP73; Resistance:23.7kR; Tolerance, resistance:0.1%; Power ...

RESISTOR, 1206, 23K7 0.1% 15PPMSeries:RP73; Resistance:23.7kR; Tolerance, resistance:0.1%; Power ...

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B23K7BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B23K7BTG-ND
Chip Resistor - Surface Mount RP73D2B23K7BTG-ND
23.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

23.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 23.7 Kohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity - 54R6718 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 23.7 Kohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity
54R6718
Surface Mount Thin Film Resistor, Rp73 Series, 23.7 Kohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity 54R6718
Surface Mount Thin Film Resistor, RP73 Series, 23.7 kohm, 250 mW, - 0.1%, 200 V

Surface Mount Thin Film Resistor, RP73 Series, 23.7 kohm, 250 mW, - 0.1%, 200 V

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B23K7BTG RP73D2B23K7BTG-ND 54R6718
Product Name RESISTOR, 1206, 23K7 0.1% 15PPMSeries:RP73; Resistance:23.7kR; Tolerance, resistance:0.1%; Power ... Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 23.7 Kohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity
Mounting / Packaging 1206 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 4756224 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers