Fixed Resistors; RP 2B 23K2 0.1% 15PPM CUT LENGTH ( Holsworthy )
23.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
RES, THIN FILM, 23K2, 0.1%, 0.25W, 1206; Resistance:23.2kohm;
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RP73D2B23K2BTG | RP73D2B23K2BTG-ND | 51R8351 |
| Product Name | Fixed Resistors; RP 2B 23K2 0.1% 15PPM CUT LENGTH ( Holsworthy ) | Chip Resistor - Surface Mount | Res, Thin Film, 23K2, 0.1%, 0.25W, 1206; Resistance Holsworthy Te Connectivity |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Precision Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | 1206; 1206 [3216 Metric] |