RESISTOR, 1206, 22R6 0.1% 15PPMSeries:RP73; Resistance:22.6R; Tolerance, resistance:+/-0.1%; Powe...
22.6 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RP73D2B22R6BTG | RP73D2B22R6BTG-ND |
| Product Name | RESISTOR, 1206, 22R6 0.1% 15PPMSeries:RP73; Resistance:22.6R; Tolerance, resistance:+/-0.1%; Powe... | Chip Resistor - Surface Mount |
| Mounting / Packaging | 1206 | 1206; 1206 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) |