TE Connectivity RESISTOR, 1206, 22R1 0.1% 15PPMSeries:RP73; Resistance:22.1R; Tolerance, resistance:+/-0.1%; Powe... RP73D2B22R1BTG

Description
RESISTOR, 1206, 22R1 0.1% 15PPMSeries:RP73; Resistance:22.1R; Tolerance, resistance:+/-0.1%; Powe...
Request a Quote Datasheet
Description
RESISTOR, 1206, 22R1 0.1% 15PPMSeries:RP73; Resistance:22.1R; Tolerance, resistance:+/-0.1%; Powe...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 1206, 22R1 0.1% 15PPMSeries:RP73; Resistance:22.1R; Tolerance, resistance:+/-0.1%; Powe... - RP73D2B22R1BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 22R1 0.1% 15PPMSeries:RP73; Resistance:22.1R; Tolerance, resistance:+/-0.1%; Powe...
RP73D2B22R1BTG
RESISTOR, 1206, 22R1 0.1% 15PPMSeries:RP73; Resistance:22.1R; Tolerance, resistance:+/-0.1%; Powe... RP73D2B22R1BTG
RESISTOR, 1206, 22R1 0.1% 15PPMSeries:RP73; Resistance:22.1R; Tolerance, resistance:+/-0.1%; Powe...

RESISTOR, 1206, 22R1 0.1% 15PPMSeries:RP73; Resistance:22.1R; Tolerance, resistance:+/-0.1%; Powe...

Supplier's Site
Chip Resistor - Surface Mount - A105695-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A105695-ND
Chip Resistor - Surface Mount A105695-ND
22.1 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

22.1 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Thick Film Resistor, 22.1 Ohm 250Mw, 0.1%; Resistance Holsworthy Te Connectivity - 51R8350 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 22.1 Ohm 250Mw, 0.1%; Resistance Holsworthy Te Connectivity
51R8350
Thick Film Resistor, 22.1 Ohm 250Mw, 0.1%; Resistance Holsworthy Te Connectivity 51R8350
THICK FILM RESISTOR, 22.1 OHM 250mW, 0.1%; Resistance:22.1ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

THICK FILM RESISTOR, 22.1 OHM 250mW, 0.1%; Resistance:22.1ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B22R1BTG A105695-ND 51R8350
Product Name RESISTOR, 1206, 22R1 0.1% 15PPMSeries:RP73; Resistance:22.1R; Tolerance, resistance:+/-0.1%; Powe... Chip Resistor - Surface Mount Thick Film Resistor, 22.1 Ohm 250Mw, 0.1%; Resistance Holsworthy Te Connectivity
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thick Film (Chip); Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details