TE Connectivity Chip Resistor - Surface Mount RP73D2B22K1BTG

Description
22.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
22.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B22K1BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B22K1BTG-ND
Chip Resistor - Surface Mount RP73D2B22K1BTG-ND
22.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

22.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RP 2B 22K1 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2B22K1BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2B 22K1 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2B22K1BTG
Fixed Resistors; RP 2B 22K1 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2B22K1BTG
Fixed Resistors; RP 2B 22K1 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2B 22K1 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Res, Thin Film, 22K1, 0.1%, 0.25W, 1206; Resistance Holsworthy Te Connectivity - 51R8349 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 22K1, 0.1%, 0.25W, 1206; Resistance Holsworthy Te Connectivity
51R8349
Res, Thin Film, 22K1, 0.1%, 0.25W, 1206; Resistance Holsworthy Te Connectivity 51R8349
RES, THIN FILM, 22K1, 0.1%, 0.25W, 1206; Resistance:22.1kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RES, THIN FILM, 22K1, 0.1%, 0.25W, 1206; Resistance:22.1kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B22K1BTG-ND RP73D2B22K1BTG 51R8349
Product Name Chip Resistor - Surface Mount Fixed Resistors; RP 2B 22K1 0.1% 15PPM CUT LENGTH ( Holsworthy ) Res, Thin Film, 22K1, 0.1%, 0.25W, 1206; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details