Fixed Resistors; RP 2B 21R5 0.1% 15PPM 1K RL ( Holsworthy )
21.5 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RP73D2B21R5BTDF | RP73D2B21R5BTDF-ND |
| Product Name | Fixed Resistors; RP 2B 21R5 0.1% 15PPM 1K RL ( Holsworthy ) | Chip Resistor - Surface Mount |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 1206; 1206 |