TE Connectivity Fixed Resistors; RP 2B 21K 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2B21KBTG

Description
Fixed Resistors; RP 2B 21K 0.1% 15PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RP 2B 21K 0.1% 15PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RP 2B 21K 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2B21KBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2B 21K 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2B21KBTG
Fixed Resistors; RP 2B 21K 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2B21KBTG
Fixed Resistors; RP 2B 21K 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2B 21K 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B21KBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B21KBTG-ND
Chip Resistor - Surface Mount RP73D2B21KBTG-ND
21 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

21 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 21 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity - 61M9222 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 21 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
61M9222
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 21 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity 61M9222
Surface Mount Chip Resistor, Thin Film, RP73 Series, 21 kohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RP73 Series, 21 kohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B21KBTG RP73D2B21KBTG-ND 61M9222
Product Name Fixed Resistors; RP 2B 21K 0.1% 15PPM CUT LENGTH ( Holsworthy ) Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thin Film, Rp73 Series, 21 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2573326 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 4.7 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details