TE Connectivity Chip Resistor - Surface Mount RP73D2B21K5BTG

Description
21.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
21.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B21K5BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B21K5BTG-ND
Chip Resistor - Surface Mount RP73D2B21K5BTG-ND
21.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

21.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RESISTOR, 1206, 21K5 0.1% 15PPMSeries:RP73; Resistance:21.5kR; Tolerance, resistance:+/-0.1%; Pow... - RP73D2B21K5BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 21K5 0.1% 15PPMSeries:RP73; Resistance:21.5kR; Tolerance, resistance:+/-0.1%; Pow...
RP73D2B21K5BTG
RESISTOR, 1206, 21K5 0.1% 15PPMSeries:RP73; Resistance:21.5kR; Tolerance, resistance:+/-0.1%; Pow... RP73D2B21K5BTG
RESISTOR, 1206, 21K5 0.1% 15PPMSeries:RP73; Resistance:21.5kR; Tolerance, resistance:+/-0.1%; Pow...

RESISTOR, 1206, 21K5 0.1% 15PPMSeries:RP73; Resistance:21.5kR; Tolerance, resistance:+/-0.1%; Pow...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RP73D2B21K5BTG-ND RP73D2B21K5BTG
Product Name Chip Resistor - Surface Mount RESISTOR, 1206, 21K5 0.1% 15PPMSeries:RP73; Resistance:21.5kR; Tolerance, resistance:+/-0.1%; Pow...
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-2176069-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 316000 ohms
View Details
3 suppliers
Surface Mount Resistors - 2573187 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 68000 ohms
View Details