TE Connectivity Chip Resistor - Surface Mount RP73D2B215RBTG

Description
215 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
215 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B215RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B215RBTG-ND
Chip Resistor - Surface Mount RP73D2B215RBTG-ND
215 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

215 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RESISTOR, 1206, 215R 0.1% 15PPMSeries:RP73; Resistance:215R; Tolerance, resistance:+/-0.1%; Power... - RP73D2B215RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 215R 0.1% 15PPMSeries:RP73; Resistance:215R; Tolerance, resistance:+/-0.1%; Power...
RP73D2B215RBTG
RESISTOR, 1206, 215R 0.1% 15PPMSeries:RP73; Resistance:215R; Tolerance, resistance:+/-0.1%; Power... RP73D2B215RBTG
RESISTOR, 1206, 215R 0.1% 15PPMSeries:RP73; Resistance:215R; Tolerance, resistance:+/-0.1%; Power...

RESISTOR, 1206, 215R 0.1% 15PPMSeries:RP73; Resistance:215R; Tolerance, resistance:+/-0.1%; Power...

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 215 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity - 61M9229 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 215 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
61M9229
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 215 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity 61M9229
Surface Mount Chip Resistor, Thin Film, RP73 Series, 215 ohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RP73 Series, 215 ohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B215RBTG-ND RP73D2B215RBTG 61M9229
Product Name Chip Resistor - Surface Mount RESISTOR, 1206, 215R 0.1% 15PPMSeries:RP73; Resistance:215R; Tolerance, resistance:+/-0.1%; Power... Surface Mount Chip Resistor, Thin Film, Rp73 Series, 215 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 215 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers