20 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Fixed Resistors; RP 2B 20K 0.1% 15PPM CUT LENGTH ( Holsworthy )
Surface Mount Chip Resistor, Thin Film, RP73 Series, 20 kohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes
RES, 20K, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:20kohm; Product Range:RP73 Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A105710-ND | RP73D2B20KBTG | 61M9214 | 12AC2380 |
| Product Name | Chip Resistor - Surface Mount | Fixed Resistors; RP 2B 20K 0.1% 15PPM CUT LENGTH ( Holsworthy ) | Surface Mount Chip Resistor, Thin Film, Rp73 Series, 20 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity | Res, 20K, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) | 1206 | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |