TE Connectivity RESISTOR, 1206, 20K5 0.1% 15PPMSeries:RP73; Resistance:20.5kR; Tolerance, resistance:+/-0.1%; Pow... RP73D2B20K5BTG

Description
RESISTOR, 1206, 20K5 0.1% 15PPMSeries:RP73; Resistance:20.5kR; Tolerance, resistance:+/-0.1%; Pow...
Request a Quote Datasheet
Description
RESISTOR, 1206, 20K5 0.1% 15PPMSeries:RP73; Resistance:20.5kR; Tolerance, resistance:+/-0.1%; Pow...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 1206, 20K5 0.1% 15PPMSeries:RP73; Resistance:20.5kR; Tolerance, resistance:+/-0.1%; Pow... - RP73D2B20K5BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 20K5 0.1% 15PPMSeries:RP73; Resistance:20.5kR; Tolerance, resistance:+/-0.1%; Pow...
RP73D2B20K5BTG
RESISTOR, 1206, 20K5 0.1% 15PPMSeries:RP73; Resistance:20.5kR; Tolerance, resistance:+/-0.1%; Pow... RP73D2B20K5BTG
RESISTOR, 1206, 20K5 0.1% 15PPMSeries:RP73; Resistance:20.5kR; Tolerance, resistance:+/-0.1%; Pow...

RESISTOR, 1206, 20K5 0.1% 15PPMSeries:RP73; Resistance:20.5kR; Tolerance, resistance:+/-0.1%; Pow...

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B20K5BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B20K5BTG-ND
Chip Resistor - Surface Mount RP73D2B20K5BTG-ND
20.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

20.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistor, Thick Film, 20.5Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity - 51R8344 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 20.5Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity
51R8344
Resistor, Thick Film, 20.5Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity 51R8344
RESISTOR, THICK FILM, 20.5KOHM 250mW 0.1%; Resistance:20.5kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 20.5KOHM 250mW 0.1%; Resistance:20.5kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B20K5BTG RP73D2B20K5BTG-ND 51R8344
Product Name RESISTOR, 1206, 20K5 0.1% 15PPMSeries:RP73; Resistance:20.5kR; Tolerance, resistance:+/-0.1%; Pow... Chip Resistor - Surface Mount Resistor, Thick Film, 20.5Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thick Film (Chip); Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details