TE Connectivity RESISTOR, 1206, 205K 0.1% 15PPMSeries:RP73; Resistance:205kR; Tolerance, resistance:+/-0.1%; Powe... RP73D2B205KBTG

Description
RESISTOR, 1206, 205K 0.1% 15PPMSeries:RP73; Resistance:205kR; Tolerance, resistance:+/-0.1%; Powe...
Request a Quote Datasheet
Description
RESISTOR, 1206, 205K 0.1% 15PPMSeries:RP73; Resistance:205kR; Tolerance, resistance:+/-0.1%; Powe...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 1206, 205K 0.1% 15PPMSeries:RP73; Resistance:205kR; Tolerance, resistance:+/-0.1%; Powe... - RP73D2B205KBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 205K 0.1% 15PPMSeries:RP73; Resistance:205kR; Tolerance, resistance:+/-0.1%; Powe...
RP73D2B205KBTG
RESISTOR, 1206, 205K 0.1% 15PPMSeries:RP73; Resistance:205kR; Tolerance, resistance:+/-0.1%; Powe... RP73D2B205KBTG
RESISTOR, 1206, 205K 0.1% 15PPMSeries:RP73; Resistance:205kR; Tolerance, resistance:+/-0.1%; Powe...

RESISTOR, 1206, 205K 0.1% 15PPMSeries:RP73; Resistance:205kR; Tolerance, resistance:+/-0.1%; Powe...

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B205KBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B205KBTG-ND
Chip Resistor - Surface Mount RP73D2B205KBTG-ND
205 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

205 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistor, Thick Film, 205Kohm 250Mw, 0.1%; Resistance Holsworthy Te Connectivity - 51R8348 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 205Kohm 250Mw, 0.1%; Resistance Holsworthy Te Connectivity
51R8348
Resistor, Thick Film, 205Kohm 250Mw, 0.1%; Resistance Holsworthy Te Connectivity 51R8348
RESISTOR, THICK FILM, 205KOHM 250mW, 0.1%; Resistance:205kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 205KOHM 250mW, 0.1%; Resistance:205kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B205KBTG RP73D2B205KBTG-ND 51R8348
Product Name RESISTOR, 1206, 205K 0.1% 15PPMSeries:RP73; Resistance:205kR; Tolerance, resistance:+/-0.1%; Powe... Chip Resistor - Surface Mount Resistor, Thick Film, 205Kohm 250Mw, 0.1%; Resistance Holsworthy Te Connectivity
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thick Film (Chip); Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2567793 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Through Hole Resistors - 2019-CF1/4CT52R102GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers