TE Connectivity Fixed Resistors; RP 2B 200R 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2B200RBTG

Description
Fixed Resistors; RP 2B 200R 0.1% 15PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RP 2B 200R 0.1% 15PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RP 2B 200R 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2B200RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2B 200R 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2B200RBTG
Fixed Resistors; RP 2B 200R 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2B200RBTG
Fixed Resistors; RP 2B 200R 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2B 200R 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - A105675-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A105675-ND
Chip Resistor - Surface Mount A105675-ND
200 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

200 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 200 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity - 61M9219 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 200 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
61M9219
Surface Mount Thin Film Resistor, Rp73 Series, 200 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity 61M9219
Surface Mount Thin Film Resistor, RP73 Series, 200 ohm, 250 mW, - 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 200 ohm, 250 mW, - 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RP73D2B200RBTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RP73D2B200RBTG
Resistors - Chip Resistor - Surface Mount RP73D2B200RBTG
RES SMD 200 OHM 0.1% 1/4W 1206

RES SMD 200 OHM 0.1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RP73D2B200RBTG A105675-ND 61M9219 RP73D2B200RBTG
Product Name Fixed Resistors; RP 2B 200R 0.1% 15PPM CUT LENGTH ( Holsworthy ) Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 200 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity Resistors - Chip Resistor - Surface Mount
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 (3216 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 953 ohms
View Details
4 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details