200 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
RESISTOR, 1206, 200K 0.1% 15PPMSeries:RP73; Resistance:200kR; Tolerance, resistance:+/-0.1%; Powe...
THICK FILM RESISTOR, 200KOHM 250mW, 0.1%; Resistance:200kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RP73D2B200KBTG-ND | RP73D2B200KBTG | 51R8346 |
| Product Name | Chip Resistor - Surface Mount | RESISTOR, 1206, 200K 0.1% 15PPMSeries:RP73; Resistance:200kR; Tolerance, resistance:+/-0.1%; Powe... | Thick Film Resistor, 200Kohm 250Mw, 0.1%; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Precision Resistor | |
| Technology / Construction | Thin Film (Chip) | Thick Film (Chip); Thin Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | 1206 | 1206; 1206 [3216 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |