TE Connectivity RESISTOR, 1206, 1K96 0.1% 15PPMSeries:RP73; Resistance:1.96kR; Tolerance, resistance:+/-0.1%; Pow... RP73D2B1K96BTG

Description
RESISTOR, 1206, 1K96 0.1% 15PPMSeries:RP73; Resistance:1.96kR; Tolerance, resistance:+/-0.1%; Pow...
Request a Quote Datasheet
Description
RESISTOR, 1206, 1K96 0.1% 15PPMSeries:RP73; Resistance:1.96kR; Tolerance, resistance:+/-0.1%; Pow...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 1206, 1K96 0.1% 15PPMSeries:RP73; Resistance:1.96kR; Tolerance, resistance:+/-0.1%; Pow... - RP73D2B1K96BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 1K96 0.1% 15PPMSeries:RP73; Resistance:1.96kR; Tolerance, resistance:+/-0.1%; Pow...
RP73D2B1K96BTG
RESISTOR, 1206, 1K96 0.1% 15PPMSeries:RP73; Resistance:1.96kR; Tolerance, resistance:+/-0.1%; Pow... RP73D2B1K96BTG
RESISTOR, 1206, 1K96 0.1% 15PPMSeries:RP73; Resistance:1.96kR; Tolerance, resistance:+/-0.1%; Pow...

RESISTOR, 1206, 1K96 0.1% 15PPMSeries:RP73; Resistance:1.96kR; Tolerance, resistance:+/-0.1%; Pow...

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B1K96BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B1K96BTG-ND
Chip Resistor - Surface Mount RP73D2B1K96BTG-ND
1.96 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1.96 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RP73D2B1K96BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RP73D2B1K96BTG-ND
Chip Resistor - Surface Mount 1111-RP73D2B1K96BTG-ND
RP 2B 1K96 0.1% 15PPM CUT LENGTH

RP 2B 1K96 0.1% 15PPM CUT LENGTH

Buy Now Datasheet
Thin Film Resistor, 1.96Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity - 51R8325 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 1.96Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity
51R8325
Thin Film Resistor, 1.96Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity 51R8325
THIN FILM RESISTOR, 1.96KOHM 250mW 0.1%; Resistance:1.96kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

THIN FILM RESISTOR, 1.96KOHM 250mW 0.1%; Resistance:1.96kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RP73D2B1K96BTG RP73D2B1K96BTG-ND 1111-RP73D2B1K96BTG-ND 51R8325
Product Name RESISTOR, 1206, 1K96 0.1% 15PPMSeries:RP73; Resistance:1.96kR; Tolerance, resistance:+/-0.1%; Pow... Chip Resistor - Surface Mount Chip Resistor - Surface Mount Thin Film Resistor, 1.96Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details