TE Connectivity Chip Resistor - Surface Mount RP73D2B1K87BTG

Description
1.87 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
1.87 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B1K87BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B1K87BTG-ND
Chip Resistor - Surface Mount RP73D2B1K87BTG-ND
1.87 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1.87 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RESISTOR, 1206, 1K87 0.1% 15PPMSeries:RP73; Resistance:1.87kR; Tolerance, resistance:+/-0.1%; Pow... - RP73D2B1K87BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 1K87 0.1% 15PPMSeries:RP73; Resistance:1.87kR; Tolerance, resistance:+/-0.1%; Pow...
RP73D2B1K87BTG
RESISTOR, 1206, 1K87 0.1% 15PPMSeries:RP73; Resistance:1.87kR; Tolerance, resistance:+/-0.1%; Pow... RP73D2B1K87BTG
RESISTOR, 1206, 1K87 0.1% 15PPMSeries:RP73; Resistance:1.87kR; Tolerance, resistance:+/-0.1%; Pow...

RESISTOR, 1206, 1K87 0.1% 15PPMSeries:RP73; Resistance:1.87kR; Tolerance, resistance:+/-0.1%; Pow...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RP73D2B1K87BTG-ND RP73D2B1K87BTG
Product Name Chip Resistor - Surface Mount RESISTOR, 1206, 1K87 0.1% 15PPMSeries:RP73; Resistance:1.87kR; Tolerance, resistance:+/-0.1%; Pow...
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567459 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details