TE Connectivity RESISTOR, 1206, 1K82 0.1% 15PPMSeries:RP73; Resistance:1.82kR; Tolerance, resistance:+/-0.1%; Pow... RP73D2B1K82BTG

Description
RESISTOR, 1206, 1K82 0.1% 15PPMSeries:RP73; Resistance:1.82kR; Tolerance, resistance:+/-0.1%; Pow...
Request a Quote Datasheet
Description
RESISTOR, 1206, 1K82 0.1% 15PPMSeries:RP73; Resistance:1.82kR; Tolerance, resistance:+/-0.1%; Pow...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 1206, 1K82 0.1% 15PPMSeries:RP73; Resistance:1.82kR; Tolerance, resistance:+/-0.1%; Pow... - RP73D2B1K82BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 1K82 0.1% 15PPMSeries:RP73; Resistance:1.82kR; Tolerance, resistance:+/-0.1%; Pow...
RP73D2B1K82BTG
RESISTOR, 1206, 1K82 0.1% 15PPMSeries:RP73; Resistance:1.82kR; Tolerance, resistance:+/-0.1%; Pow... RP73D2B1K82BTG
RESISTOR, 1206, 1K82 0.1% 15PPMSeries:RP73; Resistance:1.82kR; Tolerance, resistance:+/-0.1%; Pow...

RESISTOR, 1206, 1K82 0.1% 15PPMSeries:RP73; Resistance:1.82kR; Tolerance, resistance:+/-0.1%; Pow...

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B1K82BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B1K82BTG-ND
Chip Resistor - Surface Mount RP73D2B1K82BTG-ND
1.82 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1.82 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73D2B1K82BTG RP73D2B1K82BTG-ND
Product Name RESISTOR, 1206, 1K82 0.1% 15PPMSeries:RP73; Resistance:1.82kR; Tolerance, resistance:+/-0.1%; Pow... Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756921 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details