TE Connectivity Chip Resistor - Surface Mount RP73D2B1K74BTG

Description
1.74 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
1.74 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B1K74BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B1K74BTG-ND
Chip Resistor - Surface Mount RP73D2B1K74BTG-ND
1.74 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1.74 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RESISTOR, 1206, 1K74 0.1% 15PPMSeries:RP73; Resistance:1.74kR; Tolerance, resistance:+/-0.1%; Pow... - RP73D2B1K74BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 1K74 0.1% 15PPMSeries:RP73; Resistance:1.74kR; Tolerance, resistance:+/-0.1%; Pow...
RP73D2B1K74BTG
RESISTOR, 1206, 1K74 0.1% 15PPMSeries:RP73; Resistance:1.74kR; Tolerance, resistance:+/-0.1%; Pow... RP73D2B1K74BTG
RESISTOR, 1206, 1K74 0.1% 15PPMSeries:RP73; Resistance:1.74kR; Tolerance, resistance:+/-0.1%; Pow...

RESISTOR, 1206, 1K74 0.1% 15PPMSeries:RP73; Resistance:1.74kR; Tolerance, resistance:+/-0.1%; Pow...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RP73D2B1K74BTG-ND RP73D2B1K74BTG
Product Name Chip Resistor - Surface Mount RESISTOR, 1206, 1K74 0.1% 15PPMSeries:RP73; Resistance:1.74kR; Tolerance, resistance:+/-0.1%; Pow...
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details