TE Connectivity RESISTOR, 1206, 1K54 0.1% 15PPMSeries:RP73; Resistance:1.54kR; Tolerance, resistance:+/-0.1%; Pow... RP73D2B1K54BTG

Description
RESISTOR, 1206, 1K54 0.1% 15PPMSeries:RP73; Resistance:1.54kR; Tolerance, resistance:+/-0.1%; Pow...
Request a Quote Datasheet
Description
RESISTOR, 1206, 1K54 0.1% 15PPMSeries:RP73; Resistance:1.54kR; Tolerance, resistance:+/-0.1%; Pow...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 1206, 1K54 0.1% 15PPMSeries:RP73; Resistance:1.54kR; Tolerance, resistance:+/-0.1%; Pow... - RP73D2B1K54BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 1K54 0.1% 15PPMSeries:RP73; Resistance:1.54kR; Tolerance, resistance:+/-0.1%; Pow...
RP73D2B1K54BTG
RESISTOR, 1206, 1K54 0.1% 15PPMSeries:RP73; Resistance:1.54kR; Tolerance, resistance:+/-0.1%; Pow... RP73D2B1K54BTG
RESISTOR, 1206, 1K54 0.1% 15PPMSeries:RP73; Resistance:1.54kR; Tolerance, resistance:+/-0.1%; Pow...

RESISTOR, 1206, 1K54 0.1% 15PPMSeries:RP73; Resistance:1.54kR; Tolerance, resistance:+/-0.1%; Pow...

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B1K54BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B1K54BTG-ND
Chip Resistor - Surface Mount RP73D2B1K54BTG-ND
1.54 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1.54 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73D2B1K54BTG RP73D2B1K54BTG-ND
Product Name RESISTOR, 1206, 1K54 0.1% 15PPMSeries:RP73; Resistance:1.54kR; Tolerance, resistance:+/-0.1%; Pow... Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9660 ohms
View Details
4 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details