TE Connectivity Thin Film Resistors - SMD RP 2B 1K47 0.1% 15PPM CUT LENGTH RP73D2B1K47BTG

Description
Thin Film Resistors - SMD RP 2B 1K47 0.1% 15PPM CUT LENGTH
Request a Quote Datasheet
Description
Thin Film Resistors - SMD RP 2B 1K47 0.1% 15PPM CUT LENGTH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD RP 2B 1K47 0.1% 15PPM CUT LENGTH - RP73D2B1K47BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RP 2B 1K47 0.1% 15PPM CUT LENGTH
RP73D2B1K47BTG
Thin Film Resistors - SMD RP 2B 1K47 0.1% 15PPM CUT LENGTH RP73D2B1K47BTG
Thin Film Resistors - SMD RP 2B 1K47 0.1% 15PPM CUT LENGTH

Thin Film Resistors - SMD RP 2B 1K47 0.1% 15PPM CUT LENGTH

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B1K47BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B1K47BTG-ND
Chip Resistor - Surface Mount RP73D2B1K47BTG-ND
1.47 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1.47 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistor, 1.47Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity - 51R8323 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 1.47Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity
51R8323
Thin Film Resistor, 1.47Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity 51R8323
THIN FILM RESISTOR, 1.47KOHM 250mW 0.1%; Resistance:1.47kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

THIN FILM RESISTOR, 1.47KOHM 250mW 0.1%; Resistance:1.47kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B1K47BTG RP73D2B1K47BTG-ND 51R8323
Product Name Thin Film Resistors - SMD RP 2B 1K47 0.1% 15PPM CUT LENGTH Chip Resistor - Surface Mount Thin Film Resistor, 1.47Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers