TE Connectivity Chip Resistor - Surface Mount RP73D2B1K37BTG

Description
1.37 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
1.37 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B1K37BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B1K37BTG-ND
Chip Resistor - Surface Mount RP73D2B1K37BTG-ND
1.37 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1.37 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RESISTOR, 1206, 1K37 0.1% 15PPMSeries:RP73; Resistance:1.37kR; Tolerance, resistance:+/-0.1%; Pow... - RP73D2B1K37BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 1K37 0.1% 15PPMSeries:RP73; Resistance:1.37kR; Tolerance, resistance:+/-0.1%; Pow...
RP73D2B1K37BTG
RESISTOR, 1206, 1K37 0.1% 15PPMSeries:RP73; Resistance:1.37kR; Tolerance, resistance:+/-0.1%; Pow... RP73D2B1K37BTG
RESISTOR, 1206, 1K37 0.1% 15PPMSeries:RP73; Resistance:1.37kR; Tolerance, resistance:+/-0.1%; Pow...

RESISTOR, 1206, 1K37 0.1% 15PPMSeries:RP73; Resistance:1.37kR; Tolerance, resistance:+/-0.1%; Pow...

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 1.37 Kohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity - 54R6608 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 1.37 Kohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity
54R6608
Surface Mount Thin Film Resistor, Rp73 Series, 1.37 Kohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity 54R6608
Surface Mount Thin Film Resistor, RP73 Series, 1.37 kohm, 250 mW, - 0.1%, 200 V

Surface Mount Thin Film Resistor, RP73 Series, 1.37 kohm, 250 mW, - 0.1%, 200 V

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B1K37BTG-ND RP73D2B1K37BTG 54R6608
Product Name Chip Resistor - Surface Mount RESISTOR, 1206, 1K37 0.1% 15PPMSeries:RP73; Resistance:1.37kR; Tolerance, resistance:+/-0.1%; Pow... Surface Mount Thin Film Resistor, Rp73 Series, 1.37 Kohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers