Thin Film Resistors - SMD RP 2B 1K21 0.1% 15PPM CUT LENGTH
1.21 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
RES, THIN FILM, 1K21, 0.1%, 0.25W, 1206; Resistance:1.21kohm;
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RP73D2B1K21BTG | RP73D2B1K21BTG-ND | 51R8321 |
| Product Name | Thin Film Resistors - SMD RP 2B 1K21 0.1% 15PPM CUT LENGTH | Chip Resistor - Surface Mount | Res, Thin Film, 1K21, 0.1%, 0.25W, 1206; Resistance Holsworthy Te Connectivity |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1206; 1206 | 1206; 1206 [3216 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Precision Resistor |