TE Connectivity RESISTOR, 1206, 1K18 0.1% 15PPMSeries:RP73; Resistance:1.18kR; Tolerance, resistance:+/-0.1%; Pow... RP73D2B1K18BTG

Description
RESISTOR, 1206, 1K18 0.1% 15PPMSeries:RP73; Resistance:1.18kR; Tolerance, resistance:+/-0.1%; Pow...
Request a Quote Datasheet
Description
RESISTOR, 1206, 1K18 0.1% 15PPMSeries:RP73; Resistance:1.18kR; Tolerance, resistance:+/-0.1%; Pow...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 1206, 1K18 0.1% 15PPMSeries:RP73; Resistance:1.18kR; Tolerance, resistance:+/-0.1%; Pow... - RP73D2B1K18BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 1K18 0.1% 15PPMSeries:RP73; Resistance:1.18kR; Tolerance, resistance:+/-0.1%; Pow...
RP73D2B1K18BTG
RESISTOR, 1206, 1K18 0.1% 15PPMSeries:RP73; Resistance:1.18kR; Tolerance, resistance:+/-0.1%; Pow... RP73D2B1K18BTG
RESISTOR, 1206, 1K18 0.1% 15PPMSeries:RP73; Resistance:1.18kR; Tolerance, resistance:+/-0.1%; Pow...

RESISTOR, 1206, 1K18 0.1% 15PPMSeries:RP73; Resistance:1.18kR; Tolerance, resistance:+/-0.1%; Pow...

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B1K18BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B1K18BTG-ND
Chip Resistor - Surface Mount RP73D2B1K18BTG-ND
1.18 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1.18 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73D2B1K18BTG RP73D2B1K18BTG-ND
Product Name RESISTOR, 1206, 1K18 0.1% 15PPMSeries:RP73; Resistance:1.18kR; Tolerance, resistance:+/-0.1%; Pow... Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722234 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details