Fixed Resistors; RP 2B 196R 0.1% 15PPM CUT LENGTH ( Holsworthy )
196 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
THIN FILM RESISTOR, 196 OHM, 250mW, 0.1%; Resistance:196ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes
Surface Mount Chip Resistor, Thin Film, RP73 Series, 196 ohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RP73D2B196RBTG | RP73D2B196RBTG-ND | 51R8338 | 61M9196 |
| Product Name | Fixed Resistors; RP 2B 196R 0.1% 15PPM CUT LENGTH ( Holsworthy ) | Chip Resistor - Surface Mount | Thin Film Resistor, 196 Ohm, 250Mw, 0.1%; Resistance Holsworthy Te Connectivity | Surface Mount Chip Resistor, Thin Film, Rp73 Series, 196 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | Precision Resistor | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | 1206; 1206 [3216 Metric] | Surface Mount Technology (SMT / SMD) |