Thin Film Resistors - SMD RP 2B 18R7 0.1% 15PPM CUT LENGTH
18.7 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RP73D2B18R7BTG | RP73D2B18R7BTG-ND |
| Product Name | Thin Film Resistors - SMD RP 2B 18R7 0.1% 15PPM CUT LENGTH | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1206; 1206 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Configuration | Single Resistor | |
| Category / Application | General Use |