TE Connectivity RESISTOR, 1206, 18K7 0.1% 15PPMSeries:RP73; Resistance:18.7kR; Tolerance, resistance:0.1%; Power ... RP73D2B18K7BTG

Description
RESISTOR, 1206, 18K7 0.1% 15PPMSeries:RP73; Resistance:18.7kR; Tolerance, resistance:0.1%; Power ...
Request a Quote Datasheet
Description
RESISTOR, 1206, 18K7 0.1% 15PPMSeries:RP73; Resistance:18.7kR; Tolerance, resistance:0.1%; Power ...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 1206, 18K7 0.1% 15PPMSeries:RP73; Resistance:18.7kR; Tolerance, resistance:0.1%; Power ... - RP73D2B18K7BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 18K7 0.1% 15PPMSeries:RP73; Resistance:18.7kR; Tolerance, resistance:0.1%; Power ...
RP73D2B18K7BTG
RESISTOR, 1206, 18K7 0.1% 15PPMSeries:RP73; Resistance:18.7kR; Tolerance, resistance:0.1%; Power ... RP73D2B18K7BTG
RESISTOR, 1206, 18K7 0.1% 15PPMSeries:RP73; Resistance:18.7kR; Tolerance, resistance:0.1%; Power ...

RESISTOR, 1206, 18K7 0.1% 15PPMSeries:RP73; Resistance:18.7kR; Tolerance, resistance:0.1%; Power ...

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B18K7BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B18K7BTG-ND
Chip Resistor - Surface Mount RP73D2B18K7BTG-ND
18.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

18.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 18.7 Kohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity - 54R6685 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 18.7 Kohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity
54R6685
Surface Mount Thin Film Resistor, Rp73 Series, 18.7 Kohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity 54R6685
Surface Mount Thin Film Resistor, RP73 Series, 18.7 kohm, 250 mW, - 0.1%, 200 V

Surface Mount Thin Film Resistor, RP73 Series, 18.7 kohm, 250 mW, - 0.1%, 200 V

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B18K7BTG RP73D2B18K7BTG-ND 54R6685
Product Name RESISTOR, 1206, 18K7 0.1% 15PPMSeries:RP73; Resistance:18.7kR; Tolerance, resistance:0.1%; Power ... Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 18.7 Kohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity
Mounting / Packaging 1206 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.43 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details