TE Connectivity RESISTOR, 1206, 17R8 0.1% 15PPMSeries:RP73; Resistance:17.8R; Tolerance, resistance:+/-0.1%; Powe... RP73D2B17R8BTG

Description
RESISTOR, 1206, 17R8 0.1% 15PPMSeries:RP73; Resistance:17.8R; Tolerance, resistance:+/-0.1%; Powe...
Request a Quote Datasheet
Description
RESISTOR, 1206, 17R8 0.1% 15PPMSeries:RP73; Resistance:17.8R; Tolerance, resistance:+/-0.1%; Powe...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 1206, 17R8 0.1% 15PPMSeries:RP73; Resistance:17.8R; Tolerance, resistance:+/-0.1%; Powe... - RP73D2B17R8BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 17R8 0.1% 15PPMSeries:RP73; Resistance:17.8R; Tolerance, resistance:+/-0.1%; Powe...
RP73D2B17R8BTG
RESISTOR, 1206, 17R8 0.1% 15PPMSeries:RP73; Resistance:17.8R; Tolerance, resistance:+/-0.1%; Powe... RP73D2B17R8BTG
RESISTOR, 1206, 17R8 0.1% 15PPMSeries:RP73; Resistance:17.8R; Tolerance, resistance:+/-0.1%; Powe...

RESISTOR, 1206, 17R8 0.1% 15PPMSeries:RP73; Resistance:17.8R; Tolerance, resistance:+/-0.1%; Powe...

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B17R8BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B17R8BTG-ND
Chip Resistor - Surface Mount RP73D2B17R8BTG-ND
17.8 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

17.8 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73D2B17R8BTG RP73D2B17R8BTG-ND
Product Name RESISTOR, 1206, 17R8 0.1% 15PPMSeries:RP73; Resistance:17.8R; Tolerance, resistance:+/-0.1%; Powe... Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers