17.8 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Fixed Resistors; RP 2B 17R8 0.1% 15PPM 1K RL ( Holsworthy )
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RP73D2B17R8BTDF-ND | RP73D2B17R8BTDF |
| Product Name | Chip Resistor - Surface Mount | Fixed Resistors; RP 2B 17R8 0.1% 15PPM 1K RL ( Holsworthy ) |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | |
| Resistance Range | 17.8 ohms |