TE Connectivity Chip Resistor - Surface Mount RP73D2B17K8BTG

Description
17.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
17.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B17K8BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B17K8BTG-ND
Chip Resistor - Surface Mount RP73D2B17K8BTG-ND
17.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

17.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RESISTOR, 1206, 17K8 0.1% 15PPMSeries:RP73; Resistance:17.8kR; Tolerance, resistance:+/-0.1%; Pow... - RP73D2B17K8BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 17K8 0.1% 15PPMSeries:RP73; Resistance:17.8kR; Tolerance, resistance:+/-0.1%; Pow...
RP73D2B17K8BTG
RESISTOR, 1206, 17K8 0.1% 15PPMSeries:RP73; Resistance:17.8kR; Tolerance, resistance:+/-0.1%; Pow... RP73D2B17K8BTG
RESISTOR, 1206, 17K8 0.1% 15PPMSeries:RP73; Resistance:17.8kR; Tolerance, resistance:+/-0.1%; Pow...

RESISTOR, 1206, 17K8 0.1% 15PPMSeries:RP73; Resistance:17.8kR; Tolerance, resistance:+/-0.1%; Pow...

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 17.8 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity - 61M9174 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 17.8 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
61M9174
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 17.8 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity 61M9174
Surface Mount Chip Resistor, Thin Film, RP73 Series, 17.8 kohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RP73 Series, 17.8 kohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B17K8BTG-ND RP73D2B17K8BTG 61M9174
Product Name Chip Resistor - Surface Mount RESISTOR, 1206, 17K8 0.1% 15PPMSeries:RP73; Resistance:17.8kR; Tolerance, resistance:+/-0.1%; Pow... Surface Mount Chip Resistor, Thin Film, Rp73 Series, 17.8 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers