TE Connectivity RESISTOR, 1206, 17K4 0.1% 15PPMSeries:RP73; Resistance:17.4kR; Tolerance, resistance:+/-0.1%; Pow... RP73D2B17K4BTG

Description
RESISTOR, 1206, 17K4 0.1% 15PPMSeries:RP73; Resistance:17.4kR; Tolerance, resistance:+/-0.1%; Pow...
Request a Quote Datasheet
Description
RESISTOR, 1206, 17K4 0.1% 15PPMSeries:RP73; Resistance:17.4kR; Tolerance, resistance:+/-0.1%; Pow...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 1206, 17K4 0.1% 15PPMSeries:RP73; Resistance:17.4kR; Tolerance, resistance:+/-0.1%; Pow... - RP73D2B17K4BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 17K4 0.1% 15PPMSeries:RP73; Resistance:17.4kR; Tolerance, resistance:+/-0.1%; Pow...
RP73D2B17K4BTG
RESISTOR, 1206, 17K4 0.1% 15PPMSeries:RP73; Resistance:17.4kR; Tolerance, resistance:+/-0.1%; Pow... RP73D2B17K4BTG
RESISTOR, 1206, 17K4 0.1% 15PPMSeries:RP73; Resistance:17.4kR; Tolerance, resistance:+/-0.1%; Pow...

RESISTOR, 1206, 17K4 0.1% 15PPMSeries:RP73; Resistance:17.4kR; Tolerance, resistance:+/-0.1%; Pow...

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B17K4BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B17K4BTG-ND
Chip Resistor - Surface Mount RP73D2B17K4BTG-ND
17.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

17.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res, Thin Film, 17K4, 0.1%, 0.25W, 1206; Resistance Holsworthy Te Connectivity - 54R6682 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 17K4, 0.1%, 0.25W, 1206; Resistance Holsworthy Te Connectivity
54R6682
Res, Thin Film, 17K4, 0.1%, 0.25W, 1206; Resistance Holsworthy Te Connectivity 54R6682
RES, THIN FILM, 17K4, 0.1%, 0.25W, 1206; Resistance:17.4kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RES, THIN FILM, 17K4, 0.1%, 0.25W, 1206; Resistance:17.4kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B17K4BTG RP73D2B17K4BTG-ND 54R6682
Product Name RESISTOR, 1206, 17K4 0.1% 15PPMSeries:RP73; Resistance:17.4kR; Tolerance, resistance:+/-0.1%; Pow... Chip Resistor - Surface Mount Res, Thin Film, 17K4, 0.1%, 0.25W, 1206; Resistance Holsworthy Te Connectivity
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details