TE Connectivity Chip Resistor - Surface Mount RP73D2B178RBTG

Description
178 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
178 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B178RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B178RBTG-ND
Chip Resistor - Surface Mount RP73D2B178RBTG-ND
178 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

178 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RESISTOR, 1206, 178R 0.1% 15PPMSeries:RP73; Resistance:178R; Tolerance, resistance:+/-0.1%; Power... - RP73D2B178RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 178R 0.1% 15PPMSeries:RP73; Resistance:178R; Tolerance, resistance:+/-0.1%; Power...
RP73D2B178RBTG
RESISTOR, 1206, 178R 0.1% 15PPMSeries:RP73; Resistance:178R; Tolerance, resistance:+/-0.1%; Power... RP73D2B178RBTG
RESISTOR, 1206, 178R 0.1% 15PPMSeries:RP73; Resistance:178R; Tolerance, resistance:+/-0.1%; Power...

RESISTOR, 1206, 178R 0.1% 15PPMSeries:RP73; Resistance:178R; Tolerance, resistance:+/-0.1%; Power...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RP73D2B178RBTG-ND RP73D2B178RBTG
Product Name Chip Resistor - Surface Mount RESISTOR, 1206, 178R 0.1% 15PPMSeries:RP73; Resistance:178R; Tolerance, resistance:+/-0.1%; Power...
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 178 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details