TE Connectivity Chip Resistor - Surface Mount RP73D2B178KBTG

Description
178 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
178 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B178KBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B178KBTG-ND
Chip Resistor - Surface Mount RP73D2B178KBTG-ND
178 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

178 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RESISTOR, 1206, 178K 0.1% 15PPMSeries:RP73; Resistance:178kR; Tolerance, resistance:0.1%; Power r... - RP73D2B178KBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 178K 0.1% 15PPMSeries:RP73; Resistance:178kR; Tolerance, resistance:0.1%; Power r...
RP73D2B178KBTG
RESISTOR, 1206, 178K 0.1% 15PPMSeries:RP73; Resistance:178kR; Tolerance, resistance:0.1%; Power r... RP73D2B178KBTG
RESISTOR, 1206, 178K 0.1% 15PPMSeries:RP73; Resistance:178kR; Tolerance, resistance:0.1%; Power r...

RESISTOR, 1206, 178K 0.1% 15PPMSeries:RP73; Resistance:178kR; Tolerance, resistance:0.1%; Power r...

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 178 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity - 61M9179 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 178 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
61M9179
Surface Mount Thin Film Resistor, Rp73 Series, 178 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity 61M9179
Surface Mount Thin Film Resistor, RP73 Series, 178 kohm, 250 mW, - 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 178 kohm, 250 mW, - 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B178KBTG-ND RP73D2B178KBTG 61M9179
Product Name Chip Resistor - Surface Mount RESISTOR, 1206, 178K 0.1% 15PPMSeries:RP73; Resistance:178kR; Tolerance, resistance:0.1%; Power r... Surface Mount Thin Film Resistor, Rp73 Series, 178 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614890-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
4 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details