TE Connectivity Thin Film Resistors - SMD RP 2B 178K 0.1% 15PPM 1K RL RP73D2B178KBTDF

Description
Thin Film Resistors - SMD RP 2B 178K 0.1% 15PPM 1K RL
Request a Quote Datasheet
Description
Thin Film Resistors - SMD RP 2B 178K 0.1% 15PPM 1K RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD RP 2B 178K 0.1% 15PPM 1K RL - RP73D2B178KBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RP 2B 178K 0.1% 15PPM 1K RL
RP73D2B178KBTDF
Thin Film Resistors - SMD RP 2B 178K 0.1% 15PPM 1K RL RP73D2B178KBTDF
Thin Film Resistors - SMD RP 2B 178K 0.1% 15PPM 1K RL

Thin Film Resistors - SMD RP 2B 178K 0.1% 15PPM 1K RL

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B178KBTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B178KBTDF-ND
Chip Resistor - Surface Mount RP73D2B178KBTDF-ND
178 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

178 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73D2B178KBTDF RP73D2B178KBTDF-ND
Product Name Thin Film Resistors - SMD RP 2B 178K 0.1% 15PPM 1K RL Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567483 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details