TE Connectivity Chip Resistor - Surface Mount RP73D2B174KBTG

Description
174 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
174 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B174KBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B174KBTG-ND
Chip Resistor - Surface Mount RP73D2B174KBTG-ND
174 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

174 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RESISTOR, 1206, 174K 0.1% 15PPMSeries:RP73; Resistance:174kR; Tolerance, resistance:+/-0.1%; Powe... - RP73D2B174KBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 174K 0.1% 15PPMSeries:RP73; Resistance:174kR; Tolerance, resistance:+/-0.1%; Powe...
RP73D2B174KBTG
RESISTOR, 1206, 174K 0.1% 15PPMSeries:RP73; Resistance:174kR; Tolerance, resistance:+/-0.1%; Powe... RP73D2B174KBTG
RESISTOR, 1206, 174K 0.1% 15PPMSeries:RP73; Resistance:174kR; Tolerance, resistance:+/-0.1%; Powe...

RESISTOR, 1206, 174K 0.1% 15PPMSeries:RP73; Resistance:174kR; Tolerance, resistance:+/-0.1%; Powe...

Supplier's Site
Resistor, Thin Film, 174Kohm 250Mw, 0.1%; Resistance Holsworthy Te Connectivity - 51R8335 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 174Kohm 250Mw, 0.1%; Resistance Holsworthy Te Connectivity
51R8335
Resistor, Thin Film, 174Kohm 250Mw, 0.1%; Resistance Holsworthy Te Connectivity 51R8335
RESISTOR, THIN FILM, 174KOHM 250mW, 0.1%; Resistance:174kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THIN FILM, 174KOHM 250mW, 0.1%; Resistance:174kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B174KBTG-ND RP73D2B174KBTG 51R8335
Product Name Chip Resistor - Surface Mount RESISTOR, 1206, 174K 0.1% 15PPMSeries:RP73; Resistance:174kR; Tolerance, resistance:+/-0.1%; Powe... Resistor, Thin Film, 174Kohm 250Mw, 0.1%; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3922FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details