TE Connectivity Chip Resistor - Surface Mount RP73D2B16R9BTDF

Description
16.9 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
16.9 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B16R9BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B16R9BTDF-ND
Chip Resistor - Surface Mount RP73D2B16R9BTDF-ND
16.9 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

16.9 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RP 2B 16R9 0.1% 15PPM 1K RL ( Holsworthy ) - RP73D2B16R9BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2B 16R9 0.1% 15PPM 1K RL ( Holsworthy )
RP73D2B16R9BTDF
Fixed Resistors; RP 2B 16R9 0.1% 15PPM 1K RL ( Holsworthy ) RP73D2B16R9BTDF
Fixed Resistors; RP 2B 16R9 0.1% 15PPM 1K RL ( Holsworthy )

Fixed Resistors; RP 2B 16R9 0.1% 15PPM 1K RL ( Holsworthy )

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RP73D2B16R9BTDF-ND RP73D2B16R9BTDF
Product Name Chip Resistor - Surface Mount Fixed Resistors; RP 2B 16R9 0.1% 15PPM 1K RL ( Holsworthy )
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206
Resistance Range 16.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2567487 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Through Hole Resistors - 2019-CF1/2CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details