TE Connectivity Fixed Resistors; RP 2B 16K9 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2B16K9BTG

Description
Fixed Resistors; RP 2B 16K9 0.1% 15PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RP 2B 16K9 0.1% 15PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RP 2B 16K9 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2B16K9BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2B 16K9 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2B16K9BTG
Fixed Resistors; RP 2B 16K9 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2B16K9BTG
Fixed Resistors; RP 2B 16K9 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2B 16K9 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B16K9BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B16K9BTG-ND
Chip Resistor - Surface Mount RP73D2B16K9BTG-ND
16.9 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

16.9 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73D2B16K9BTG RP73D2B16K9BTG-ND
Product Name Fixed Resistors; RP 2B 16K9 0.1% 15PPM CUT LENGTH ( Holsworthy ) Chip Resistor - Surface Mount
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580271 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details