16.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Fixed Resistors; RP 2B 16K2 0.1% 15PPM CUT LENGTH ( Holsworthy )
THIN FILM RESISTOR, 16.2KOHM 250mW 0.1%; Resistance:16.2kohm;
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RP73D2B16K2BTG-ND | RP73D2B16K2BTG | 51R8334 |
| Product Name | Chip Resistor - Surface Mount | Fixed Resistors; RP 2B 16K2 0.1% 15PPM CUT LENGTH ( Holsworthy ) | Thin Film Resistor, 16.2Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Precision Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | 1206; 1206 [3216 Metric] | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |