TE Connectivity RESISTOR, 1206, 169R 0.1% 15PPMSeries:RP73; Resistance:169R; Tolerance, resistance:+/-0.1%; Power... RP73D2B169RBTG

Description
RESISTOR, 1206, 169R 0.1% 15PPMSeries:RP73; Resistance:169R; Tolerance, resistance:+/-0.1%; Power...
Request a Quote Datasheet
Description
RESISTOR, 1206, 169R 0.1% 15PPMSeries:RP73; Resistance:169R; Tolerance, resistance:+/-0.1%; Power...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 1206, 169R 0.1% 15PPMSeries:RP73; Resistance:169R; Tolerance, resistance:+/-0.1%; Power... - RP73D2B169RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 169R 0.1% 15PPMSeries:RP73; Resistance:169R; Tolerance, resistance:+/-0.1%; Power...
RP73D2B169RBTG
RESISTOR, 1206, 169R 0.1% 15PPMSeries:RP73; Resistance:169R; Tolerance, resistance:+/-0.1%; Power... RP73D2B169RBTG
RESISTOR, 1206, 169R 0.1% 15PPMSeries:RP73; Resistance:169R; Tolerance, resistance:+/-0.1%; Power...

RESISTOR, 1206, 169R 0.1% 15PPMSeries:RP73; Resistance:169R; Tolerance, resistance:+/-0.1%; Power...

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B169RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B169RBTG-ND
Chip Resistor - Surface Mount RP73D2B169RBTG-ND
169 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

169 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 169 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity - 61M9172 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 169 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
61M9172
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 169 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity 61M9172
Surface Mount Chip Resistor, Thin Film, RP73 Series, 169 ohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RP73 Series, 169 ohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B169RBTG RP73D2B169RBTG-ND 61M9172
Product Name RESISTOR, 1206, 169R 0.1% 15PPMSeries:RP73; Resistance:169R; Tolerance, resistance:+/-0.1%; Power... Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thin Film, Rp73 Series, 169 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
Mounting / Packaging 1206 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details