TE Connectivity RESISTOR, 1206, 15R 0.1% 15PPMSeries:RP73; Resistance:15R; Tolerance, resistance:0.1%; Power rati... RP73D2B15RBTG

Description
RESISTOR, 1206, 15R 0.1% 15PPMSeries:RP73; Resistance:15R; Tolerance, resistance:0.1%; Power rati...
Request a Quote Datasheet
Description
RESISTOR, 1206, 15R 0.1% 15PPMSeries:RP73; Resistance:15R; Tolerance, resistance:0.1%; Power rati...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 1206, 15R 0.1% 15PPMSeries:RP73; Resistance:15R; Tolerance, resistance:0.1%; Power rati... - RP73D2B15RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 15R 0.1% 15PPMSeries:RP73; Resistance:15R; Tolerance, resistance:0.1%; Power rati...
RP73D2B15RBTG
RESISTOR, 1206, 15R 0.1% 15PPMSeries:RP73; Resistance:15R; Tolerance, resistance:0.1%; Power rati... RP73D2B15RBTG
RESISTOR, 1206, 15R 0.1% 15PPMSeries:RP73; Resistance:15R; Tolerance, resistance:0.1%; Power rati...

RESISTOR, 1206, 15R 0.1% 15PPMSeries:RP73; Resistance:15R; Tolerance, resistance:0.1%; Power rati...

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B15RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B15RBTG-ND
Chip Resistor - Surface Mount RP73D2B15RBTG-ND
15 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

15 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73D2B15RBTG RP73D2B15RBTG-ND
Product Name RESISTOR, 1206, 15R 0.1% 15PPMSeries:RP73; Resistance:15R; Tolerance, resistance:0.1%; Power rati... Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details