TE Connectivity Chip Resistor - Surface Mount RP73D2B15R8BTG

Description
15.8 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
15.8 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B15R8BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B15R8BTG-ND
Chip Resistor - Surface Mount RP73D2B15R8BTG-ND
15.8 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

15.8 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RESISTOR, 1206, 15R8 0.1% 15PPMSeries:RP73; Resistance:15.8R; Tolerance, resistance:+/-0.1%; Powe... - RP73D2B15R8BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 15R8 0.1% 15PPMSeries:RP73; Resistance:15.8R; Tolerance, resistance:+/-0.1%; Powe...
RP73D2B15R8BTG
RESISTOR, 1206, 15R8 0.1% 15PPMSeries:RP73; Resistance:15.8R; Tolerance, resistance:+/-0.1%; Powe... RP73D2B15R8BTG
RESISTOR, 1206, 15R8 0.1% 15PPMSeries:RP73; Resistance:15.8R; Tolerance, resistance:+/-0.1%; Powe...

RESISTOR, 1206, 15R8 0.1% 15PPMSeries:RP73; Resistance:15.8R; Tolerance, resistance:+/-0.1%; Powe...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RP73D2B15R8BTG-ND RP73D2B15R8BTG
Product Name Chip Resistor - Surface Mount RESISTOR, 1206, 15R8 0.1% 15PPMSeries:RP73; Resistance:15.8R; Tolerance, resistance:+/-0.1%; Powe...
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 15.8 ohms
Unlock Full Specs
to access all available technical data