TE Connectivity Chip Resistor - Surface Mount RP73D2B15K4BTG

Description
15.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
15.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B15K4BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B15K4BTG-ND
Chip Resistor - Surface Mount RP73D2B15K4BTG-ND
15.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

15.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RESISTOR, 1206, 15K4 0.1% 15PPMSeries:RP73; Resistance:15.4kR; Tolerance, resistance:+/-0.1%; Pow... - RP73D2B15K4BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 15K4 0.1% 15PPMSeries:RP73; Resistance:15.4kR; Tolerance, resistance:+/-0.1%; Pow...
RP73D2B15K4BTG
RESISTOR, 1206, 15K4 0.1% 15PPMSeries:RP73; Resistance:15.4kR; Tolerance, resistance:+/-0.1%; Pow... RP73D2B15K4BTG
RESISTOR, 1206, 15K4 0.1% 15PPMSeries:RP73; Resistance:15.4kR; Tolerance, resistance:+/-0.1%; Pow...

RESISTOR, 1206, 15K4 0.1% 15PPMSeries:RP73; Resistance:15.4kR; Tolerance, resistance:+/-0.1%; Pow...

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 15.4 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity - 61M9150 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 15.4 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
61M9150
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 15.4 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity 61M9150
Surface Mount Chip Resistor, Thin Film, RP73 Series, 15.4 kohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RP73 Series, 15.4 kohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B15K4BTG-ND RP73D2B15K4BTG 61M9150
Product Name Chip Resistor - Surface Mount RESISTOR, 1206, 15K4 0.1% 15PPMSeries:RP73; Resistance:15.4kR; Tolerance, resistance:+/-0.1%; Pow... Surface Mount Chip Resistor, Thin Film, Rp73 Series, 15.4 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers