TE Connectivity Chip Resistor - Surface Mount RP73D2B158KBTG

Description
158 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
158 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B158KBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B158KBTG-ND
Chip Resistor - Surface Mount RP73D2B158KBTG-ND
158 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

158 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RESISTOR, 1206, 158K 0.1% 15PPMSeries:RP73; Resistance:158kR; Tolerance, resistance:+/-0.1%; Powe... - RP73D2B158KBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 158K 0.1% 15PPMSeries:RP73; Resistance:158kR; Tolerance, resistance:+/-0.1%; Powe...
RP73D2B158KBTG
RESISTOR, 1206, 158K 0.1% 15PPMSeries:RP73; Resistance:158kR; Tolerance, resistance:+/-0.1%; Powe... RP73D2B158KBTG
RESISTOR, 1206, 158K 0.1% 15PPMSeries:RP73; Resistance:158kR; Tolerance, resistance:+/-0.1%; Powe...

RESISTOR, 1206, 158K 0.1% 15PPMSeries:RP73; Resistance:158kR; Tolerance, resistance:+/-0.1%; Powe...

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 158 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity - 61M9159 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 158 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
61M9159
Surface Mount Thin Film Resistor, Rp73 Series, 158 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity 61M9159
Surface Mount Thin Film Resistor, RP73 Series, 158 kohm, 250 mW, - 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 158 kohm, 250 mW, - 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B158KBTG-ND RP73D2B158KBTG 61M9159
Product Name Chip Resistor - Surface Mount RESISTOR, 1206, 158K 0.1% 15PPMSeries:RP73; Resistance:158kR; Tolerance, resistance:+/-0.1%; Powe... Surface Mount Thin Film Resistor, Rp73 Series, 158 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers